Manufacturer: Diodes Incorporated
Win Source Part Number: 014451-DMN5L06TK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: DMN5L06TK
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 280mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 50mA, 5V
Alternative Parts (Cross-Reference): RYE002N05TL; RUE002N05TL; RYE002N05TCL;
Introduction Date: May 06, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 50V 280MA SOT-523 Product overview: DMN5L06TK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 280MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 280MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN5L06TK-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 50V 280MA SOT-523
50V 280mA 2Ω@5V,50mA 150mW 1.2V@250uA N Channel SOT-523 MOSFETs ROHS
MOSFET N-CH 50V 280MA SOT-523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014451-DMN5L06TK-7 | 278-DMN5L06TK-7 | DMN5L06TK-7 | DMN5L06TK-7 | DMN5L06TK-7 | DMN5L06TK-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06TK-7 | 50V 280MA MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 50 volts | 50 volts | 50 volts | |||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts | 150 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT-523 | Tape & Reel (TR) | SOT-523 | SOT-523 |