DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06KQ-7 DMN5L06KQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168196-DMN5L06KQ-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168196-DMN5L06KQ-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06KQ-7 - 1168196-DMN5L06KQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06KQ-7
1168196-DMN5L06KQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06KQ-7 1168196-DMN5L06KQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1168196-DMN5L06KQ-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168196-DMN5L06KQ-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - 31-DMN5L06KQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN5L06KQ-7TR-ND
Single FETs, MOSFETs 31-DMN5L06KQ-7TR-ND
N-Channel 50V 300mA (Ta) 350mW Surface Mount SOT-23-3

N-Channel 50V 300mA (Ta) 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
50V 300MA SOT23 MOSFET Transistor
278-DMN5L06KQ-7
50V 300MA SOT23 MOSFET Transistor 278-DMN5L06KQ-7
MOSFET N-CH 50V 300MA SOT23 Product overview: DMN5L06KQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN5L06KQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 300MA SOT23 Product overview: DMN5L06KQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN5L06KQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN5L06KQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN5L06KQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN5L06KQ-7
MOSFET N-CH 50V 300MA SOT23

MOSFET N-CH 50V 300MA SOT23

Supplier's Site
Mosfet, N-Ch, 50V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8595 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.3A, Sot-23 Rohs Compliant Diodes Inc.
28AK8595
Mosfet, N-Ch, 50V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. 28AK8595
MOSFET, N-CH, 50V, 0.3A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 50V, 0.3A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN5L06KQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN5L06KQ-7
Single FETs, MOSFETs DMN5L06KQ-7
MOSFET N-CH 50V 300MA SOT23

MOSFET N-CH 50V 300MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1168196-DMN5L06KQ-7 31-DMN5L06KQ-7TR-ND 278-DMN5L06KQ-7 DMN5L06KQ-7 28AK8595 DMN5L06KQ-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06KQ-7 Single FETs, MOSFETs 50V 300MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 50V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 50 volts
Unlock Full Specs
to access all available technical data