Manufacturer: Diodes Incorporated
Win Source Part Number: 014450-DMN5L06K-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 5V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 50mA, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
N-Channel 50V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 50V 300MA SOT23-3 Product overview: DMN5L06K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN5L06K-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 50V 300MA SOT23-3
50V 300mA 2Ω@5V,50mA 350mW 1V@250uA N Channel SOT-23 MOSFETs ROHS
MOSFET, N CHANNEL, 50V, 800mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:800mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
MOSFET N-CH 50V 300MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014450-DMN5L06K-7 | DMN5L06KDITR-ND | 278-DMN5L06K-7 | DMN5L06K-7 | DMN5L06K-7 | 25R4527 | DMN5L06K-7 | DMN5L06K-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06K-7 | Single FETs, MOSFETs | 50V 300MA SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, N Channel, 50V, 800Ma, Sot-23; Channel Type Diodes Inc. | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts | 350 milliwatts | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |