Manufacturer: Diodes Incorporated
Win Source Part Number: 803017-DMN5L06DMKQ-7
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 50V
Power - Max: 400mW
Supplier Device Package: SOT-26
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2Ohm at 50mA, 5V
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V
Current - Continuous Drain (Id) at 25°C: 305mA
Vgs(th) (Maximum) at Id: 1V at 250μA
MOSFET 2N-CH 50V 305MA SOT26 Product overview: DMN5L06DMKQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 305MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 305MA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06DMKQ-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 50V 305MA SOT26
MOSFET 2N-CH 50V 305MA SOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 803017-DMN5L06DMKQ-7 | 289-DMN5L06DMKQ-7 | DMN5L06DMKQ-7 | DMN5L06DMKQ-7 |
| Product Name | FETs - Arrays - DMN5L06DMKQ-7 | 50V 305MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||
| Package Type | SOT3; SOT23; SOT26 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | |
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |