MOSFET 2N-CH 50V 0.305A SOT26 Product overview: DMN5L06DMK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.305A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.305A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06DMK-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014448-DMN5L06DMK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Power Dissipation: 400mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 305mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 50mA, 5V
Alternative Parts (Cross-Reference): NDC7002N; DMN5L06DMK; EM6K33;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 50V 0.305A SOT-26
MOSFET 2N-CH 50V 0.305A SOT26
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-DMN5L06DMK-7 | 014448-DMN5L06DMK-7 | DMN5L06DMK-7 | DMN5L06DMK-7 | DMN5L06DMK-7 |
| Product Name | 50V 0.305A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06DMK-7 | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT26; SOT-26 | SOT23; SOT26; SOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) |