The DMN53D5LQ-7 is a 50V N-channel enhancement mode MOSFET in an SOT23 package, designed for automotive load and system switches. It has a maximum continuous drain current of 290mA at 25°C, a gate threshold voltage of 0.5 to 1.5V, and a typical on-resistance of 3.5Ω at VGS = 10V. The device is qualified to AEC-Q101, manufactured in IATF 16949 certified facilities, and meets RoHS, halogen-free, and antimony-free standards. It is supplied in a 3,000-reel package format with a thermal resistance of 274°C/W under standard PCB mounting conditions and operates over a junction temperature range of -55°C to +150°C.
BSS FAMILY SOT23 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN53D5LQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |