DMN53D5L-7 is a 50V N-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power-management applications such as systems and load switches. It has a continuous drain current of 290mA at 25°C, a low on-resistance of 3.5Ω at VGS = 10V, and a gate threshold voltage ranging from 0.5V to 1.5V. The device features fast switching speeds, low input and output capacitance, and is RoHS compliant with a green, halogen- and antimony-free construction. It operates over a junction temperature range of -55°C to +150°C and is mounted on a 2oz copper FR-4 PCB with a thermal resistance of 274°C/W under minimum pad layout. The package has a weight of approximately 0.008 grams.
BSS FAMILY SOT23 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN53D5L-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |