MOSFET 2N-CH 50V 0.35A SOT563
MOSFET 2N-CH 50V 0.35A SOT563
MOSFET 2N-CH 50V 0.35A SOT563
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168194-DMN53D0LV-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 50V 0.35A SOT563 Product overview: DMN53D0LV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN53D0LV-7 can be used for catalog matching and distributor lookup.
2N7002 FAMILY SOT563 T&R 3K
MOSFET 2N-CH 50V 0.35A SOT563
TRANSISTOR MOSFET DUAL, 50V, SOT-563-6 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN53D0LV-7TR-ND | 1168194-DMN53D0LV-7 | 289-DMN53D0LV-7 | DMN53D0LV-7 | DMN53D0LV-7 | 76AJ4267 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0LV-7 | 50V 0.35A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor Mosfet Dual, 50V, Sot-563-6 Rohs Compliant Diodes Inc. |
| Package Type | SOT-563, SOT-666 | SOT3 | Tape & Reel (TR) | SOT-563, SOT-666 | TO-3 | |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 50 volts | 50 volts | ||||
| PD | 430 milliwatts |