DIODES Incorporated 50V 500MA SOT23 MOSFET Transistor DMN53D0LQ-7

Description
MOSFET N-CH 50V 500MA SOT23 Product overview: DMN53D0LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN53D0LQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 50V 500MA SOT23 Product overview: DMN53D0LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN53D0LQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 500MA SOT23 MOSFET Transistor
278-DMN53D0LQ-7
50V 500MA SOT23 MOSFET Transistor 278-DMN53D0LQ-7
MOSFET N-CH 50V 500MA SOT23 Product overview: DMN53D0LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN53D0LQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 500MA SOT23 Product overview: DMN53D0LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN53D0LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN53D0LQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN53D0LQ-7DIDKR-ND
Single FETs, MOSFETs DMN53D0LQ-7DIDKR-ND
N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN53D0LQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN53D0LQ-7DICT-ND
Single FETs, MOSFETs DMN53D0LQ-7DICT-ND
N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN53D0LQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN53D0LQ-7DITR-ND
Single FETs, MOSFETs DMN53D0LQ-7DITR-ND
N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
FETs - Single - DMN53D0LQ-7 - 803560-DMN53D0LQ-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN53D0LQ-7
803560-DMN53D0LQ-7
FETs - Single - DMN53D0LQ-7 803560-DMN53D0LQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 803560-DMN53D0LQ-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 50V Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 370mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.6Ohm at 500mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 0.6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 46pF at 25V Current - Continuous Drain (Id) at 25°C: 500mA Vgs(th) (Maximum) at Id: 1.5V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803560-DMN53D0LQ-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50V
Supplier Device Package: SOT-23
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 370mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.6Ohm at 500mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 0.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 46pF at 25V
Current - Continuous Drain (Id) at 25°C: 500mA
Vgs(th) (Maximum) at Id: 1.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - DMN53D0LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN53D0LQ-7
Single FETs, MOSFETs DMN53D0LQ-7
MOSFET N-CH 50V 500MA SOT23

MOSFET N-CH 50V 500MA SOT23

Supplier's Site Datasheet
Mosfet, N-Ch, 50V, 0.5A, Sot23; Transistor Polarity Diodes Inc. - 07AH3779 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.5A, Sot23; Transistor Polarity Diodes Inc.
07AH3779
Mosfet, N-Ch, 50V, 0.5A, Sot23; Transistor Polarity Diodes Inc. 07AH3779
MOSFET, N-CH, 50V, 0.5A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 50V, 0.5A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch. 50V 500mA AEC-Q101

MOSFET N-Ch. 50V 500mA AEC-Q101

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN53D0LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN53D0LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN53D0LQ-7
MOSFET N-CH 50V 500MA SOT23

MOSFET N-CH 50V 500MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMN53D0LQ-7 DMN53D0LQ-7DIDKR-ND 803560-DMN53D0LQ-7 DMN53D0LQ-7 07AH3779 DMN53D0LQ-7 DMN53D0LQ-7
Product Name 50V 500MA SOT23 MOSFET Transistor Single FETs, MOSFETs FETs - Single - DMN53D0LQ-7 Single FETs, MOSFETs Mosfet, N-Ch, 50V, 0.5A, Sot23; Transistor Polarity Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 50 volts
PD 540 milliwatts 370 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data