MOSFET N-CH 50V 500MA SOT23 Product overview: DMN53D0LQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN53D0LQ-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1055772-DMN53D0LQ-13
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 500mA (Ta)
Rds On (Max) @ Id, Vgs: 1.6Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 370mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 0.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 46 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN53D0L-13; DMN53D0L-7; BSN20Q-7; MMBF170LT3; 6HP04CH-TL-WDMN53D0L
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Base Product Number: DMN53
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 50V 500MA SOT23
MOSFET N-CH 50V 500MA SOT23
MOSFET N-CH 50V 500MA SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMN53D0LQ-13 | 1055772-DMN53D0LQ-13 | 31-DMN53D0LQ-13TR-ND | DMN53D0LQ-13 | DMN53D0LQ-13 |
| Product Name | 50V 500MA SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 50 volts | ||||
| PD | 540 milliwatts | 370 milliwatts |