MOSFET 2N-CH 50V 0.46A SOT363 Product overview: DMN53D0LDWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.46A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN53D0LDWQ-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 50V 0.46A SOT363
MOSFET 2N-CH 50V 0.46A SOT363
MOSFET 2N-CH 50V 0.46A SOT363
DUAL MOSFET, N-CH, 50V, 0.46A, SOT-363 ROHS COMPLIANT: YES
MOSFET 2N-CH 50V 0.46A SOT363
MOSFET BVDSS: 41V~60V SOT363 T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMN53D0LDWQ-7 | 31-DMN53D0LDWQ-7TR-ND | 12AJ7121 | DMN53D0LDWQ-7 | DMN53D0LDWQ-7 |
| Product Name | 50V 0.46A MOSFET Transistor | FET, MOSFET Arrays | Dual Mosfet, N-Ch, 50V, 0.46A, Sot-363 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 50 volts | 50 volts | |||
| PD | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | Automotive | 6-TSSOP, SC-88, SOT-363 |