Manufacturer: Diodes Incorporated
Win Source Part Number: 1033776-DMN53D0LDW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 310mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 360mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 46pF @ 25V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 50V 0.36A SOT363 Product overview: DMN53D0LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.36A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN53D0LDW-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 50V 360mA 310mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 50V 360mA 310mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 50V 360mA 310mW Surface Mount SOT-363
MOSFET N-Ch 50Vds 20Vgs FET Enh Mode 46pF 1.5Vgs
MOSFET, DUAL N-CH, 0.36A, 50V, 150DEG C ROHS COMPLIANT: YES
MOSFET 2N-CH 50V 0.36A SOT363
MOSFET 2N-CH 50V 0.36A SOT363
50V 360mA 1.6Ω@10V,500mA 310mW 1.5V@250uA 2 N-Channel SOT-363 MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1033776-DMN53D0LDW-7 | 289-DMN53D0LDW-7 | DMN53D0LDW-7DICT-ND | DMN53D0LDW-7 | 68AH9548 | DMN53D0LDW-7 | DMN53D0LDW-7 | DMN53D0LDW-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0LDW-7 | 50V 0.36A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Mosfet, Dual N-Ch, 0.36A, 50V, 150Deg C Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | ||||
| V(BR)DSS | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| PD | 310 milliwatts | 310 milliwatts | 310 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP, SC-88, SOT-363 |