Manufacturer: Diodes Incorporated
Win Source Part Number: 1324650-DMN53D0LDW-1
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 360mA
Rds On (Max) @ Id, Vgs: 1.6Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 310mW
Supplier Device Package: SOT-363
Gate Charge (Qg) (Max) @ Vgs: 0.6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 46pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN53D0LDW-13DICT,DM
Base Product Number: DMN53
RoHS Status: ROHS3 Compliant
MOSFET 2N-CH 50V 0.36A SOT363 Product overview: DMN53D0LDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.36A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN53D0LDW-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 50V 360mA 310mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 50V 360mA 310mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 50V 360mA 310mW Surface Mount SOT-363
50V 360mA 1.6Ω@500mA,10V 310mW 1.5V@250uA 2 N-Channel SOT-363-6 MOSFETs ROHS
MOSFET, DUAL, N-CH, 50V, 0.36A ROHS COMPLIANT: YES
MOSFET 2N-CH 50V 0.36A SOT363
MOSFET 2N-CH 50V 0.36A SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1324650-DMN53D0LDW-13 | 289-DMN53D0LDW-13 | DMN53D0LDW-13DITR-ND | DMN53D0LDW-13 | 28AK8598 | DMN53D0LDW-13 | DMN53D0LDW-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 50V 0.36A MOSFET Transistor | FET, MOSFET Arrays | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, Dual, N-Ch, 50V, 0.36A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| MOSFET Operating Mode | Enhancement |