DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0L-7 DMN53D0L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168193-DMN53D0L-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168193-DMN53D0L-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0L-7 - 1168193-DMN53D0L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0L-7
1168193-DMN53D0L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0L-7 1168193-DMN53D0L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1168193-DMN53D0L-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168193-DMN53D0L-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - DMN53D0L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN53D0L-7DIDKR-ND
Single FETs, MOSFETs DMN53D0L-7DIDKR-ND
N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN53D0L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN53D0L-7DICT-ND
Single FETs, MOSFETs DMN53D0L-7DICT-ND
N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN53D0L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN53D0L-7DITR-ND
Single FETs, MOSFETs DMN53D0L-7DITR-ND
N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
50V 500MA SOT23 MOSFET Transistor
278-DMN53D0L-7
50V 500MA SOT23 MOSFET Transistor 278-DMN53D0L-7
MOSFET N-CH 50V 500MA SOT23 Product overview: DMN53D0L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN53D0L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 500MA SOT23 Product overview: DMN53D0L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN53D0L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN53D0L-7
Triode/MOS Tube/Transistor >> MOSFETs DMN53D0L-7
50V 500mA 1.6Ω@500mA,10V 370mW 1.5V@250uA null SOT-23-3 MOSFETs ROHS

50V 500mA 1.6Ω@500mA,10V 370mW 1.5V@250uA null SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN53D0L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN53D0L-7
Single FETs, MOSFETs DMN53D0L-7
MOSFET N-CH 50V 500MA SOT23

MOSFET N-CH 50V 500MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN53D0L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN53D0L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN53D0L-7
MOSFET N-CH 50V 500MA SOT23

MOSFET N-CH 50V 500MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 50Vds 20Vgs FET Enh Mode 46pF 1.5Vgs

MOSFET N-Ch 50Vds 20Vgs FET Enh Mode 46pF 1.5Vgs

Buy Now Datasheet
Mosfet, N-Ch, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8597 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK8597
Mosfet, N-Ch, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK8597
MOSFET, N-CH, 50V, 0.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 50V, 0.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1168193-DMN53D0L-7 DMN53D0L-7DIDKR-ND 278-DMN53D0L-7 DMN53D0L-7 DMN53D0L-7 DMN53D0L-7 DMN53D0L-7 28AK8597
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0L-7 Single FETs, MOSFETs 50V 500MA SOT23 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc.
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 50 volts 50 volts
PD 360 milliwatts 370 milliwatts 370 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
55V 75A MOSFET Transistor - 278-AUIRF3205ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
7 suppliers