MOSFET N-CH 50V 500MA SOT23 Product overview: DMN53D0L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN53D0L-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 50V 500MA SOT23
MOSFET N-CH 50V 500MA SOT23
N-Channel 50V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 869010-DMN53D0L-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 50 V 500mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN53
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 50V 500MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMN53D0L-13 | 31-DMN53D0L-13CT-ND | 869010-DMN53D0L-13 | DMN53D0L-13 | DMN53D0L-13 |
| Product Name | 50V 500MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0L-13 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 50 volts | ||||
| PD | 420 milliwatts |