DIODES Incorporated Single FETs, MOSFETs DMN52D0UWQ-13

Description
MOSFET BVDSS: 41V~60V SOT323 T&R
Request a Quote
Description
MOSFET BVDSS: 41V~60V SOT323 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMN52D0UWQ-13 is a 50V N-channel enhancement mode MOSFET in a SOT323 package, designed for automotive load and level switching applications. It features a maximum gate-source voltage of ±12V, continuous drain current of 380mA at 25°C, and on-resistance of 2.5Ω at VGS=2.5V and 2Ω at VGS=5V. The device is AEC-Q101 qualified, RoHS compliant, and housed in a UL 94 V-0 rated molded plastic package with matte tin terminated leads. It has a thermal resistance of 198°C/W when mounted with thermal bias. The part is supplied in a 10,000-reel packaging format.

Datasheet Summary
Powered by GS/AI

The DMN52D0UWQ-13 is a 50V N-channel enhancement mode MOSFET in a SOT323 package, designed for automotive load and level switching applications. It features a maximum gate-source voltage of ±12V, continuous drain current of 380mA at 25°C, and on-resistance of 2.5Ω at VGS=2.5V and 2Ω at VGS=5V. The device is AEC-Q101 qualified, RoHS compliant, and housed in a UL 94 V-0 rated molded plastic package with matte tin terminated leads. It has a thermal resistance of 198°C/W when mounted with thermal bias. The part is supplied in a 10,000-reel packaging format.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN52D0UWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN52D0UWQ-13TR-ND
Single FETs, MOSFETs 31-DMN52D0UWQ-13TR-ND
MOSFET BVDSS: 41V~60V SOT323 T&R

MOSFET BVDSS: 41V~60V SOT323 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN52D0UWQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers