DMN52D0UVT-7 is a 50V N-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management and general-purpose switching applications. It features a maximum continuous drain current of 430mA at 25°C, gate threshold voltage between 0.49V and 1.0V, and on-resistance of 2.0Ω at VGS=5.0V. The device is ESD protected, RoHS compliant, and meets AEC-Q100/101/104/200
MOSFET 2N-CH 50V 0.43A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN52D0UVT-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |