The DMN52D0UDWQ is a 50V N-channel enhancement mode MOSFET in an SOT363 package, designed for automotive load and level switching applications. It features a maximum continuous drain current of 350mA at 25°C, a gate threshold voltage of 1.0V max, and on-resistance values of 2.0Ω at VGS=5V and 2.5Ω at VGS=2.5V. The device is AEC-Q101 qualified, RoHS compliant, and has a moisture sensitivity level of 1 per J-STD-020. It is housed in a molded plastic package with a matte tin finish and meets UL 94 V-0 flammability rating. The part is suitable for high-reliability automotive systems with PPAP capability and manufacturing in IATF 16949 certified facilities.
MOSFET 2N-CH 50V 0.35A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN52D0UDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |