The DMN52D0UDW-13 is a 50V N-channel enhancement mode MOSFET in a SOT363 package, designed for high-efficiency power-management applications such as load and level switching. It features a maximum continuous drain current of 350mA at 25°C, a gate threshold voltage of 1.0V max, and on-resistance of 2.5Ω at VGS=2.5V and 2Ω at VGS=5V. The device has low input capacitance, fast switching speed, and is ESD protected. It meets UL 94 V-0 flammability rating, is RoHS compliant, and has moisture sensitivity level 1 per J-STD-020. The part is supplied in a 10,000-unit reel packaging. Its thermal resistance is 241°C/W under optimal PCB mounting conditions, with an operating temperature range of -55°C to +150°C.
MOSFET 2N-CH 50V 0.35A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN52D0UDW-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |