DIODES Incorporated Single FETs, MOSFETs DMN52D0U-7

Description
MOSFET BVDSS: 41V~60V SOT23 T&R
Request a Quote
Description
MOSFET BVDSS: 41V~60V SOT23 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMN52D0U-7 is an N-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power management applications such as load and level switching. It has a drain-source voltage rating of 50V, with on-resistance of 2.5Ω at VGS = 2.5V and 2.0Ω at VGS = 5.0V. The gate threshold voltage is max 1.0V, and it features fast switching, low input capacitance, and ESD protection. The device is rated for 400mA continuous drain current at TA = +25°C and dissipates up to 0.5W with minimal pad layout. It is RoHS compliant, halogen-free, and meets moisture sensitivity level 1 per J-STD-020. The package material is UL 94V-0 rated, with a matte tin finish.

Datasheet Summary
Powered by GS/AI

The DMN52D0U-7 is an N-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power management applications such as load and level switching. It has a drain-source voltage rating of 50V, with on-resistance of 2.5Ω at VGS = 2.5V and 2.0Ω at VGS = 5.0V. The gate threshold voltage is max 1.0V, and it features fast switching, low input capacitance, and ESD protection. The device is rated for 400mA continuous drain current at TA = +25°C and dissipates up to 0.5W with minimal pad layout. It is RoHS compliant, halogen-free, and meets moisture sensitivity level 1 per J-STD-020. The package material is UL 94V-0 rated, with a matte tin finish.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN52D0U-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN52D0U-7TR-ND
Single FETs, MOSFETs 31-DMN52D0U-7TR-ND
MOSFET BVDSS: 41V~60V SOT23 T&R

MOSFET BVDSS: 41V~60V SOT23 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN52D0U-7TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1709039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type Soic
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers