The DMN52D0U-13 is an N-channel enhancement mode MOSFET in a SOT23 package, designed for high-efficiency power management applications such as load and level switching. It features a 50V drain-source voltage rating, with on-resistance of 2.5Ω at VGS = 2.5V and 2Ω at VGS = 5V. The device has a gate threshold voltage of 1.0V max, low input capacitance, and ESD protection. It is compliant with RoHS, halogen-free, and antimony-free standards, and meets UL 94 V-0 flammability requirements. The package is moisture-sensitive level 1 per J-STD-020 with a matte tin finish. It is qualified for automotive applications per AEC-Q200 and manufactured in IATF 16949 certified facilities. The part is supplied in a 10,000-reel packaging configuration.
MOSFET BVDSS: 41V~60V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN52D0U-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |