DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSSQ-13 DMN4800LSSQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869009-DMN4800LSSQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 8.6A (Ta) 1.46W (Ta) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMN4800 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN4800LSSQ-13DICT, DMN4800LSSQ-13DITR, DMN4800LSSQ-13DI, DMN4800LSSQ-13DIDKR, DMN4800LSSQ-13DI-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869009-DMN4800LSSQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 8.6A (Ta) 1.46W (Ta) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMN4800 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN4800LSSQ-13DICT, DMN4800LSSQ-13DITR, DMN4800LSSQ-13DI, DMN4800LSSQ-13DIDKR, DMN4800LSSQ-13DI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSSQ-13 - 869009-DMN4800LSSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSSQ-13
869009-DMN4800LSSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSSQ-13 869009-DMN4800LSSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869009-DMN4800LSSQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 8.6A (Ta) 1.46W (Ta) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMN4800 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN4800LSSQ-13DICT, DMN4800LSSQ-13DITR, DMN4800LSSQ-13DI, DMN4800LSSQ-13DIDKR, DMN4800LSSQ-13DI-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 869009-DMN4800LSSQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 8.6A (Ta) 1.46W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN4800
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN4800LSSQ-13DICT, DMN4800LSSQ-13DITR, DMN4800LSSQ-13DI, DMN4800LSSQ-13DIDKR, DMN4800LSSQ-13DI-ND

Buy Now Datasheet
Singapore, Singapore
30V 8.6A MOSFET Transistor
278-DMN4800LSSQ-13
30V 8.6A MOSFET Transistor 278-DMN4800LSSQ-13
MOSFET N-CH 30V 8.6A 8SO Product overview: DMN4800LSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4800LSSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.6A 8SO Product overview: DMN4800LSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4800LSSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN4800LSSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4800LSSQ-13DIDKR-ND
Single FETs, MOSFETs DMN4800LSSQ-13DIDKR-ND
N-Channel 30V 8.6A (Ta) 1.46W (Ta) Surface Mount 8-SO

N-Channel 30V 8.6A (Ta) 1.46W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMN4800LSSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4800LSSQ-13DITR-ND
Single FETs, MOSFETs DMN4800LSSQ-13DITR-ND
N-Channel 30V 8.6A (Ta) 1.46W (Ta) Surface Mount 8-SO

N-Channel 30V 8.6A (Ta) 1.46W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMN4800LSSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4800LSSQ-13DICT-ND
Single FETs, MOSFETs DMN4800LSSQ-13DICT-ND
N-Channel 30V 8.6A (Ta) 1.46W (Ta) Surface Mount 8-SO

N-Channel 30V 8.6A (Ta) 1.46W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh FET 25Vgs 9A 16mOhm 1.6V

MOSFET 30V N-Ch Enh FET 25Vgs 9A 16mOhm 1.6V

Buy Now Datasheet
Mosfet, N-Ch, 30V, 8.6A, Soic Rohs Compliant Diodes Inc. - 28AK8593 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 8.6A, Soic Rohs Compliant Diodes Inc.
28AK8593
Mosfet, N-Ch, 30V, 8.6A, Soic Rohs Compliant Diodes Inc. 28AK8593
MOSFET, N-CH, 30V, 8.6A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 8.6A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4800LSSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4800LSSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4800LSSQ-13
MOSFET N-CH 30V 8.6A 8SO

MOSFET N-CH 30V 8.6A 8SO

Supplier's Site
Single FETs, MOSFETs - DMN4800LSSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN4800LSSQ-13
Single FETs, MOSFETs DMN4800LSSQ-13
MOSFET N-CH 30V 8.6A 8SO

MOSFET N-CH 30V 8.6A 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869009-DMN4800LSSQ-13 278-DMN4800LSSQ-13 DMN4800LSSQ-13DIDKR-ND DMN4800LSSQ-13 28AK8593 DMN4800LSSQ-13 DMN4800LSSQ-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSSQ-13 30V 8.6A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 8.6A, Soic Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N065025K3S - Acme Chip Technology Co., Limited
Specs
Package Type 33 mOhms
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF2805S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers