DIODES Incorporated 30V 8A MOSFET Transistor DMN4800LSSL-13

Description
MOSFET N-CH 30V 8A 8SO Product overview: DMN4800LSSL-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4800LSSL-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8A 8SO Product overview: DMN4800LSSL-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4800LSSL-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8A MOSFET Transistor
278-DMN4800LSSL-13
30V 8A MOSFET Transistor 278-DMN4800LSSL-13
MOSFET N-CH 30V 8A 8SO Product overview: DMN4800LSSL-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4800LSSL-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8A 8SO Product overview: DMN4800LSSL-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4800LSSL-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN4800LSSL-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4800LSSL-13DIDKR-ND
Single FETs, MOSFETs DMN4800LSSL-13DIDKR-ND
N-Channel 30V 8A (Ta) 1.46W (Ta) Surface Mount 8-SO

N-Channel 30V 8A (Ta) 1.46W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMN4800LSSL-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4800LSSL-13DICT-ND
Single FETs, MOSFETs DMN4800LSSL-13DICT-ND
N-Channel 30V 8A (Ta) 1.46W (Ta) Surface Mount 8-SO

N-Channel 30V 8A (Ta) 1.46W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMN4800LSSL-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4800LSSL-13DITR-ND
Single FETs, MOSFETs DMN4800LSSL-13DITR-ND
N-Channel 30V 8A (Ta) 1.46W (Ta) Surface Mount 8-SO

N-Channel 30V 8A (Ta) 1.46W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSSL-13 - 1033775-DMN4800LSSL-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSSL-13
1033775-DMN4800LSSL-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSSL-13 1033775-DMN4800LSSL-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033775-DMN4800LSSL- 13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.46W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 8.7nC @ 5V Max Input Capacitance: 798pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033775-DMN4800LSSL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.46W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 8.7nC @ 5V
Max Input Capacitance: 798pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 30V, 8A, Soic Rohs Compliant Diodes Inc. - 28AK8592 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 8A, Soic Rohs Compliant Diodes Inc.
28AK8592
Mosfet, N-Ch, 30V, 8A, Soic Rohs Compliant Diodes Inc. 28AK8592
MOSFET, N-CH, 30V, 8A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 8A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30 SO-8,2.5K

MOSFET MOSFET BVDSS: 25V-30 SO-8,2.5K

Buy Now Datasheet
Single FETs, MOSFETs - DMN4800LSSL-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN4800LSSL-13
Single FETs, MOSFETs DMN4800LSSL-13
MOSFET N-CH 30V 8A 8SO

MOSFET N-CH 30V 8A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4800LSSL-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4800LSSL-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4800LSSL-13
MOSFET N-CH 30V 8A 8SO

MOSFET N-CH 30V 8A 8SO

Supplier's Site
MOSFET N-CH 30V 8A 8-SO - 233-DMN4800LSSL-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 8A 8-SO
233-DMN4800LSSL-13
MOSFET N-CH 30V 8A 8-SO 233-DMN4800LSSL-13
MOSFET N-CH 30V 8A 8-SO

MOSFET N-CH 30V 8A 8-SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN4800LSSL-13 DMN4800LSSL-13DIDKR-ND 1033775-DMN4800LSSL-13 28AK8592 DMN4800LSSL-13 DMN4800LSSL-13 DMN4800LSSL-13 233-DMN4800LSSL-13
Product Name 30V 8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSSL-13 Mosfet, N-Ch, 30V, 8A, Soic Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 8A 8-SO
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 0.0080 kS
PD 1.46 milliwatts 1460 milliwatts 1460 milliwatts 1460 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3415 - 1020711-AUIRF3415 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 200000 milliwatts
View Details
5 suppliers