DIODES Incorporated Single FETs, MOSFETs DMN4800LSS-13

Description
N-Channel 30V 9A (Ta) 1.46W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 9A (Ta) 1.46W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN4800LSSDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4800LSSDICT-ND
Single FETs, MOSFETs DMN4800LSSDICT-ND
N-Channel 30V 9A (Ta) 1.46W (Ta) Surface Mount 8-SO

N-Channel 30V 9A (Ta) 1.46W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMN4800LSSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4800LSSDITR-ND
Single FETs, MOSFETs DMN4800LSSDITR-ND
N-Channel 30V 9A (Ta) 1.46W (Ta) Surface Mount 8-SO

N-Channel 30V 9A (Ta) 1.46W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMN4800LSSDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4800LSSDIDKR-ND
Single FETs, MOSFETs DMN4800LSSDIDKR-ND
N-Channel 30V 9A (Ta) 1.46W (Ta) Surface Mount 8-SO

N-Channel 30V 9A (Ta) 1.46W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSS-13 - 014445-DMN4800LSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSS-13
014445-DMN4800LSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSS-13 014445-DMN4800LSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014445-DMN4800LSS-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.46W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 9.47nC @ 5V Max Input Capacitance: 798pF @ 10V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 16 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014445-DMN4800LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.46W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 9.47nC @ 5V
Max Input Capacitance: 798pF @ 10V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 16 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 9A MOSFET Transistor
278-DMN4800LSS-13
30V 9A MOSFET Transistor 278-DMN4800LSS-13
MOSFET N-CH 30V 9A 8SOP Product overview: DMN4800LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4800LSS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9A 8SOP Product overview: DMN4800LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4800LSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CHAN ENHNCMNT MODE

MOSFET N-CHAN ENHNCMNT MODE

Buy Now Datasheet
Mosfet, N-Ch, 30V, 8.6A, Soic Rohs Compliant Diodes Inc. - 28AK8591 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 8.6A, Soic Rohs Compliant Diodes Inc.
28AK8591
Mosfet, N-Ch, 30V, 8.6A, Soic Rohs Compliant Diodes Inc. 28AK8591
MOSFET, N-CH, 30V, 8.6A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 8.6A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4800LSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4800LSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4800LSS-13
MOSFET N-CH 30V 9A 8SOP

MOSFET N-CH 30V 9A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN4800LSSDICT-ND 014445-DMN4800LSS-13 278-DMN4800LSS-13 DMN4800LSS-13 28AK8591 DMN4800LSS-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4800LSS-13 30V 9A MOSFET Transistor MOSFET Mosfet, N-Ch, 30V, 8.6A, Soic Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP Tape & Reel (TR) TO-3 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts 30 volts
PD 1460 milliwatts 1.46 milliwatts
Unlock Full Specs
to access all available technical data