DIODES Incorporated 40V 8.5A TO252 MOSFET Transistor DMN4036LK3-13

Description
MOSFET N-CH 40V 8.5A TO252-3 Product overview: DMN4036LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4036LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 8.5A TO252-3 Product overview: DMN4036LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4036LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 8.5A TO252 MOSFET Transistor
278-DMN4036LK3-13
40V 8.5A TO252 MOSFET Transistor 278-DMN4036LK3-13
MOSFET N-CH 40V 8.5A TO252-3 Product overview: DMN4036LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4036LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 8.5A TO252-3 Product overview: DMN4036LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4036LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4036LK3-13 - 080581-DMN4036LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4036LK3-13
080581-DMN4036LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4036LK3-13 080581-DMN4036LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 080581-DMN4036LK3-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.12W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9.2nC @ 10V Max Input Capacitance: 453pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080581-DMN4036LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.12W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9.2nC @ 10V
Max Input Capacitance: 453pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMN4036LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4036LK3-13DIDKR-ND
Single FETs, MOSFETs DMN4036LK3-13DIDKR-ND
N-Channel 40V 8.5A (Ta) 2.12W (Ta) Surface Mount TO-252-3

N-Channel 40V 8.5A (Ta) 2.12W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN4036LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4036LK3-13DITR-ND
Single FETs, MOSFETs DMN4036LK3-13DITR-ND
N-Channel 40V 8.5A (Ta) 2.12W (Ta) Surface Mount TO-252-3

N-Channel 40V 8.5A (Ta) 2.12W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN4036LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4036LK3-13DICT-ND
Single FETs, MOSFETs DMN4036LK3-13DICT-ND
N-Channel 40V 8.5A (Ta) 2.12W (Ta) Surface Mount TO-252-3

N-Channel 40V 8.5A (Ta) 2.12W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN4036LK3-13
Triode/MOS Tube/Transistor >> MOSFETs DMN4036LK3-13
40V 8.5A 2.12W 36mΩ 3V@250uA null TO-252(DPAK) MOSFETs ROHS

40V 8.5A 2.12W 36mΩ 3V@250uA null TO-252(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4036LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4036LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4036LK3-13
MOSFET N-CH 40V 8.5A TO252-3

MOSFET N-CH 40V 8.5A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET ENHANCE MODE MOSFET 40V N-CHANNEL

MOSFET ENHANCE MODE MOSFET 40V N-CHANNEL

Buy Now Datasheet
Mosfet, N-Ch, 40V, 8.5A, To-252 Rohs Compliant Diodes Inc. - 28AK8587 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 8.5A, To-252 Rohs Compliant Diodes Inc.
28AK8587
Mosfet, N-Ch, 40V, 8.5A, To-252 Rohs Compliant Diodes Inc. 28AK8587
MOSFET, N-CH, 40V, 8.5A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 8.5A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN4036LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN4036LK3-13
Single FETs, MOSFETs DMN4036LK3-13
MOSFET N-CH 40V 8.5A TO252-3

MOSFET N-CH 40V 8.5A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN4036LK3-13 080581-DMN4036LK3-13 DMN4036LK3-13DIDKR-ND DMN4036LK3-13 DMN4036LK3-13 DMN4036LK3-13 28AK8587 DMN4036LK3-13
Product Name 40V 8.5A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4036LK3-13 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 8.5A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
Transconductance 0.0196 kS
PD 4.12 milliwatts 2120 milliwatts 2120 milliwatts 2120 milliwatts
Unlock Full Specs
to access all available technical data