DIODES Incorporated 40V 4.6A SOT23 MOSFET Transistor DMN4035L-7

Description
MOSFET N-CH 40V 4.6A SOT23 Product overview: DMN4035L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4035L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 4.6A SOT23 Product overview: DMN4035L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4035L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 4.6A SOT23 MOSFET Transistor
278-DMN4035L-7
40V 4.6A SOT23 MOSFET Transistor 278-DMN4035L-7
MOSFET N-CH 40V 4.6A SOT23 Product overview: DMN4035L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4035L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 4.6A SOT23 Product overview: DMN4035L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4035L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4035L-7 - 869007-DMN4035L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4035L-7
869007-DMN4035L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4035L-7 869007-DMN4035L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869007-DMN4035L-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 4.6A (Ta) 720mW Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN4035 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869007-DMN4035L-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 4.6A (Ta) 720mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN4035
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN4035L-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN4035L-7DKR-ND
Single FETs, MOSFETs 31-DMN4035L-7DKR-ND
MOSFET N-CH 40V 4.6A SOT23

MOSFET N-CH 40V 4.6A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN4035L-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN4035L-7TR-ND
Single FETs, MOSFETs 31-DMN4035L-7TR-ND
N-Channel 40V 4.6A (Ta) 720mW Surface Mount SOT-23-3

N-Channel 40V 4.6A (Ta) 720mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN4035L-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN4035L-7CT-ND
Single FETs, MOSFETs 31-DMN4035L-7CT-ND
MOSFET N-CH 40V 4.6A SOT23

MOSFET N-CH 40V 4.6A SOT23

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Single FETs, MOSFETs - DMN4035L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN4035L-7
Single FETs, MOSFETs DMN4035L-7
MOSFET N-CH 40V 4.6A SOT23

MOSFET N-CH 40V 4.6A SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - DMN4035L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
DMN4035L-7
Integrated Circuits (ICs) - Transistors - MOSFETs DMN4035L-7
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMN4035L-7 869007-DMN4035L-7 31-DMN4035L-7DKR-ND DMN4035L-7 DMN4035L-7 DMN4035L-7
Product Name 40V 4.6A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4035L-7 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 1.4 milliwatts 720 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ34N - 199531-AUIRFZ34N - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 68000 milliwatts
View Details
6 suppliers