N-Channel 40V 4.6A (Ta) 720mW Surface Mount SOT-23-3
MOSFET N-CH 40V 4.6A SOT23
MOSFET N-CH 40V 4.6A SOT23
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN4035L-13DI-ND | DMN4035L-13 | DMN4035L-13 | DMN4035L-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |