DIODES Incorporated Single FETs, MOSFETs DMN4034SSS-13

Description
N-Channel 40V 5.4A (Ta) 1.56W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 40V 5.4A (Ta) 1.56W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN4034SSS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4034SSS-13CT-ND
Single FETs, MOSFETs DMN4034SSS-13CT-ND
N-Channel 40V 5.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

N-Channel 40V 5.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMN4034SSS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4034SSS-13TR-ND
Single FETs, MOSFETs DMN4034SSS-13TR-ND
N-Channel 40V 5.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

N-Channel 40V 5.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMN4034SSS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4034SSS-13DKR-ND
Single FETs, MOSFETs DMN4034SSS-13DKR-ND
N-Channel 40V 5.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

N-Channel 40V 5.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
40V 5.4A MOSFET Transistor
278-DMN4034SSS-13
40V 5.4A MOSFET Transistor 278-DMN4034SSS-13
MOSFET N-CH 40V 5.4A 8SO Product overview: DMN4034SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4034SSS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 5.4A 8SO Product overview: DMN4034SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4034SSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4034SSS-13 - 014444-DMN4034SSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4034SSS-13
014444-DMN4034SSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4034SSS-13 014444-DMN4034SSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014444-DMN4034SSS-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 5.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 453pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014444-DMN4034SSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 453pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET,N-CHANNEL 40V, 5.5A/- 7.2A

MOSFET MOSFET,N-CHANNEL 40V, 5.5A/- 7.2A

Buy Now Datasheet
Mosfet, N-Ch, 40V, 5.4A, Soic Rohs Compliant Diodes Inc. - 28AK8586 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 5.4A, Soic Rohs Compliant Diodes Inc.
28AK8586
Mosfet, N-Ch, 40V, 5.4A, Soic Rohs Compliant Diodes Inc. 28AK8586
MOSFET, N-CH, 40V, 5.4A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 5.4A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4034SSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4034SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4034SSS-13
MOSFET N-CH 40V 5.4A 8SO

MOSFET N-CH 40V 5.4A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN4034SSS-13CT-ND 278-DMN4034SSS-13 014444-DMN4034SSS-13 DMN4034SSS-13 28AK8586 DMN4034SSS-13
Product Name Single FETs, MOSFETs 40V 5.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4034SSS-13 MOSFET Mosfet, N-Ch, 40V, 5.4A, Soic Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOP TO-3 Surface Mount
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data