DIODES Incorporated FET, MOSFET Arrays DMN4034SSD-13

Description
Mosfet Array 2 N-Channel (Dual) 40V 4.8A 1.8W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 4.8A 1.8W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMN4034SSD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN4034SSD-13CT-ND
FET, MOSFET Arrays DMN4034SSD-13CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 4.8A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 40V 4.8A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN4034SSD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN4034SSD-13TR-ND
FET, MOSFET Arrays DMN4034SSD-13TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 4.8A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 40V 4.8A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN4034SSD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN4034SSD-13DKR-ND
FET, MOSFET Arrays DMN4034SSD-13DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 4.8A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 40V 4.8A 1.8W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
40V 4.8A MOSFET Transistor
289-DMN4034SSD-13
40V 4.8A MOSFET Transistor 289-DMN4034SSD-13
MOSFET 2N-CH 40V 4.8A 8SO Product overview: DMN4034SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN4034SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 4.8A 8SO Product overview: DMN4034SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN4034SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4034SSD-13 - 014443-DMN4034SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4034SSD-13
014443-DMN4034SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4034SSD-13 014443-DMN4034SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014443-DMN4034SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN4034SSD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4.8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 453pF @ 20V Maximum Rds On at Id,Vgs: 34 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): NVMD6N04R2G; NTMD6N04R2G; TPC8227-H; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: China, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014443-DMN4034SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN4034SSD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 4.8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 453pF @ 20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): NVMD6N04R2G; NTMD6N04R2G; TPC8227-H;
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: China, China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4034SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4034SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4034SSD-13
MOSFET 2N-CH 40V 4.8A 8SO

MOSFET 2N-CH 40V 4.8A 8SO

Supplier's Site
FET, MOSFET Arrays - DMN4034SSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN4034SSD-13
FET, MOSFET Arrays DMN4034SSD-13
MOSFET 2N-CH 40V 4.8A 8SO

MOSFET 2N-CH 40V 4.8A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET,N-CHANNEL 40V, 4.8A/- 6.3A

MOSFET MOSFET,N-CHANNEL 40V, 4.8A/- 6.3A

Buy Now Datasheet
Mosfet, Dual, N-Ch, 40V, 4.8A Rohs Compliant Diodes Inc. - 28AK8585 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 40V, 4.8A Rohs Compliant Diodes Inc.
28AK8585
Mosfet, Dual, N-Ch, 40V, 4.8A Rohs Compliant Diodes Inc. 28AK8585
MOSFET, DUAL, N-CH, 40V, 4.8A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 40V, 4.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN4034SSD-13CT-ND 289-DMN4034SSD-13 014443-DMN4034SSD-13 DMN4034SSD-13 DMN4034SSD-13 DMN4034SSD-13 28AK8585
Product Name FET, MOSFET Arrays 40V 4.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4034SSD-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET Mosfet, Dual, N-Ch, 40V, 4.8A Rohs Compliant Diodes Inc.
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOP 8-SOIC (0.154", 3.90mm Width) TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
Transconductance 0.0205 kS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
60V 300MA SOT23 MOSFET Transistor - 278-2N7002H6327XTSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details