MOSFET 2N-CH 40V 5.2A 8SO Product overview: DMN4031SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN4031SSDQ-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033774-DMN4031SSDQ-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.42W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5.2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18.6nC @ 10V
Max Input Capacitance: 945pF @ 20V
Maximum Rds On at Id,Vgs: 31 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 40V 5.2A 1.42W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 40V 5.2A 1.42W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 40V 5.2A 1.42W Surface Mount 8-SO
MOSFET 2N-CH 40V 5.2A 8SO
MOSFET 2N-CH 40V 5.2A 8SOIC
MOSFET Dual N-Ch Enh FET 40V 20Vgss 20A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMN4031SSDQ-13 | 1033774-DMN4031SSDQ-13 | 31-DMN4031SSDQ-13DKR-ND | DMN4031SSDQ-13 | DMN4031SSDQ-13 | DMN4031SSDQ-13 |
| Product Name | 40V 5.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4031SSDQ-13 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||
| PD | 2600 milliwatts | 1420 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |