Mosfet Array 2 N-Channel (Dual) 40V 5.2A 1.42W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 40V 5.2A 1.42W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 40V 5.2A 1.42W Surface Mount 8-SO
MOSFET 2N-CH 40V 5.2A 8SO Product overview: DMN4031SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN4031SSD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033773-DMN4031SSD-1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.42W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5.2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18.6nC @ 10V
Max Input Capacitance: 945pF @ 20V
Maximum Rds On at Id,Vgs: 31 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MOSFET MOSFET BVDSS: 31V-40 SO-8,2.5K
MOSFET 2N-CH 40V 5.2A 8SO
MOSFET, DUAL, N-CH, 40V, 5.2A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN4031SSD-13DITR-ND | 289-DMN4031SSD-13 | 1033773-DMN4031SSD-13 | DMN4031SSD-13 | DMN4031SSD-13 | 28AK8584 |
| Product Name | FET, MOSFET Arrays | 40V 5.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4031SSD-13 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N-Ch, 40V, 5.2A Rohs Compliant Diodes Inc. |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | TO-3 | ||
| Polarity | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts |