DIODES Incorporated 40V 5.4A MOSFET Transistor DMN4027SSDQ-13

Description
MOSFET 2N-CH 40V 5.4A 8SOP Product overview: DMN4027SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN4027SSDQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 40V 5.4A 8SOP Product overview: DMN4027SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN4027SSDQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 5.4A MOSFET Transistor
289-DMN4027SSDQ-13
40V 5.4A MOSFET Transistor 289-DMN4027SSDQ-13
MOSFET 2N-CH 40V 5.4A 8SOP Product overview: DMN4027SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN4027SSDQ-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 5.4A 8SOP Product overview: DMN4027SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN4027SSDQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMN4027SSDQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN4027SSDQ-13TR-ND
FET, MOSFET Arrays 31-DMN4027SSDQ-13TR-ND
MOSFET 2N-CH 40V 5.4A 8SOP

MOSFET 2N-CH 40V 5.4A 8SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4027SSDQ-13 - 1168183-DMN4027SSDQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4027SSDQ-13
1168183-DMN4027SSDQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4027SSDQ-13 1168183-DMN4027SSDQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168183-DMN4027SSDQ- 13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168183-DMN4027SSDQ-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4027SSDQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4027SSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4027SSDQ-13
MOSFET 2N-CH 40V 5.4A 8SOP

MOSFET 2N-CH 40V 5.4A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMN4027SSDQ-13 31-DMN4027SSDQ-13TR-ND 1168183-DMN4027SSDQ-13 DMN4027SSDQ-13
Product Name 40V 5.4A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4027SSDQ-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts
PD 2140 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
N-Channel 60V 210A MOSFET Transistor - 278-AUIRFSL3206 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 C (-67 F)
View Details
3 suppliers