MOSFET N-CH 40V 8-SOIC
MOSFET MOSFET BVDSS: 31V-40 1V-40V SO-8 T&R 2.5K
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN4025LSD-13 | DMN4025LSD-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Packing Method | Tape Reel; Tape & Reel (TR) |