N-Channel 40V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
MOSFET N-CH 40V 8A 6UDFN
MOSFET FET BVDSS 31V 40V N-Ch 8A 28Vgs 1060pF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN4020LFDE-13DITR-ND | DMN4020LFDE-13 | DMN4020LFDE-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |