DIODES Incorporated Single FETs, MOSFETs DMN4010LFG-13

Description
N-Channel 40V 11.5A (Ta) 930mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 40V 11.5A (Ta) 930mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN4010LFG-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4010LFG-13-ND
Single FETs, MOSFETs DMN4010LFG-13-ND
N-Channel 40V 11.5A (Ta) 930mW (Ta) Surface Mount PowerDI3333-8

N-Channel 40V 11.5A (Ta) 930mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
40V 11.5A MOSFET Transistor
278-DMN4010LFG-13
40V 11.5A MOSFET Transistor 278-DMN4010LFG-13
MOSFET N-CH 40V 11.5A PWRDI3333 Product overview: DMN4010LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4010LFG-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 11.5A PWRDI3333 Product overview: DMN4010LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4010LFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMN4010LFG-13 - 805269-DMN4010LFG-13 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN4010LFG-13
805269-DMN4010LFG-13
FETs - Single - DMN4010LFG-13 805269-DMN4010LFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 805269-DMN4010LFG-13 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: PowerDI3333-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 930mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 12mOhm at 14A, 10V Gate Charge (Qg) (Maximum) at Vgs: 37nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1810pF at 20V Current - Continuous Drain (Id) at 25°C: 11.5A Vgs(th) (Maximum) at Id: 3V at 250μA Part Number Series: DMN4010 Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 805269-DMN4010LFG-13
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 930mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 12mOhm at 14A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 37nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1810pF at 20V
Current - Continuous Drain (Id) at 25°C: 11.5A
Vgs(th) (Maximum) at Id: 3V at 250μA
Part Number Series: DMN4010
Maximum Vgs: ±20V

Buy Now
Sheung Wan, Hong Kong
MOSFET 40V N-Ch Enh Mode 1810pF 37nC

MOSFET 40V N-Ch Enh Mode 1810pF 37nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4010LFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4010LFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4010LFG-13
MOSFET N-CH 40V 11.5A PWRDI3333

MOSFET N-CH 40V 11.5A PWRDI3333

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN4010LFG-13-ND 278-DMN4010LFG-13 805269-DMN4010LFG-13 DMN4010LFG-13 DMN4010LFG-13
Product Name Single FETs, MOSFETs 40V 11.5A MOSFET Transistor FETs - Single - DMN4010LFG-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers