DIODES Incorporated 40V 14.4A MOSFET Transistor DMN4008LFG-7

Description
MOSFET N-CH 40V 14.4A PWRDI3333 Product overview: DMN4008LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4008LFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 14.4A PWRDI3333 Product overview: DMN4008LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4008LFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 14.4A MOSFET Transistor
278-DMN4008LFG-7
40V 14.4A MOSFET Transistor 278-DMN4008LFG-7
MOSFET N-CH 40V 14.4A PWRDI3333 Product overview: DMN4008LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4008LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 14.4A PWRDI3333 Product overview: DMN4008LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4008LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN4008LFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4008LFG-7DICT-ND
Single FETs, MOSFETs DMN4008LFG-7DICT-ND
N-Channel 40V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 40V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN4008LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4008LFG-7DITR-ND
Single FETs, MOSFETs DMN4008LFG-7DITR-ND
N-Channel 40V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 40V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN4008LFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4008LFG-7DIDKR-ND
Single FETs, MOSFETs DMN4008LFG-7DIDKR-ND
N-Channel 40V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 40V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4008LFG-7 - 1033769-DMN4008LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4008LFG-7
1033769-DMN4008LFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4008LFG-7 1033769-DMN4008LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033769-DMN4008LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3.3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 14.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 74nC @ 10V Max Input Capacitance: 3537pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033769-DMN4008LFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3.3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 14.4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 74nC @ 10V
Max Input Capacitance: 3537pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-Ch Enh FET 20Vgs 19.2A 74nC

MOSFET 40V N-Ch Enh FET 20Vgs 19.2A 74nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4008LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4008LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4008LFG-7
MOSFET N-CH 40V 14.4A PWRDI3333

MOSFET N-CH 40V 14.4A PWRDI3333

Supplier's Site
Single FETs, MOSFETs - DMN4008LFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN4008LFG-7
Single FETs, MOSFETs DMN4008LFG-7
MOSFET N-CH 40V 14.4A PWRDI3333

MOSFET N-CH 40V 14.4A PWRDI3333

Supplier's Site Datasheet
MOSFET N-CH 40V 14.4A PWDI3333-8 - 233-DMN4008LFG-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 14.4A PWDI3333-8
233-DMN4008LFG-7
MOSFET N-CH 40V 14.4A PWDI3333-8 233-DMN4008LFG-7
MOSFET N-CH 40V 14.4A PWDI3333-8

MOSFET N-CH 40V 14.4A PWDI3333-8

Supplier's Site
Mosfet, N-Ch, 40V, 14.4A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8578 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 14.4A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8578
Mosfet, N-Ch, 40V, 14.4A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8578
MOSFET, N-CH, 40V, 14.4A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 14.4A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN4008LFG-7 DMN4008LFG-7DICT-ND 1033769-DMN4008LFG-7 DMN4008LFG-7 DMN4008LFG-7 DMN4008LFG-7 233-DMN4008LFG-7 28AK8578
Product Name 40V 14.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4008LFG-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 40V 14.4A PWDI3333-8 Mosfet, N-Ch, 40V, 14.4A, Powerdi 3333 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 1 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data