DIODES Incorporated Single FETs, MOSFETs DMN4008LFG-13

Description
MOSFET N-CH 40V 14.4A PWRDI3333
Request a Quote Datasheet
Description
MOSFET N-CH 40V 14.4A PWRDI3333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN4008LFG-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN4008LFG-13CT-ND
Single FETs, MOSFETs 31-DMN4008LFG-13CT-ND
MOSFET N-CH 40V 14.4A PWRDI3333

MOSFET N-CH 40V 14.4A PWRDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN4008LFG-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN4008LFG-13DKR-ND
Single FETs, MOSFETs 31-DMN4008LFG-13DKR-ND
MOSFET N-CH 40V 14.4A PWRDI3333

MOSFET N-CH 40V 14.4A PWRDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN4008LFG-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN4008LFG-13TR-ND
Single FETs, MOSFETs 31-DMN4008LFG-13TR-ND
N-Channel 40V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 40V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
40V 14.4A MOSFET Transistor
278-DMN4008LFG-13
40V 14.4A MOSFET Transistor 278-DMN4008LFG-13
MOSFET N-CH 40V 14.4A PWRDI3333 Product overview: DMN4008LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4008LFG-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 14.4A PWRDI3333 Product overview: DMN4008LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4008LFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4008LFG-13 - 869005-DMN4008LFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4008LFG-13
869005-DMN4008LFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4008LFG-13 869005-DMN4008LFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869005-DMN4008LFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN4008 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869005-DMN4008LFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN4008
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4008LFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4008LFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4008LFG-13
MOSFET N-CH 40V 14.4A PWRDI3333

MOSFET N-CH 40V 14.4A PWRDI3333

Supplier's Site
Single FETs, MOSFETs - DMN4008LFG-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN4008LFG-13
Single FETs, MOSFETs DMN4008LFG-13
MOSFET N-CH 40V 14.4A PWRDI3333

MOSFET N-CH 40V 14.4A PWRDI3333

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-Ch Enh FET 20Vgs 19.2A 74nC

MOSFET 40V N-Ch Enh FET 20Vgs 19.2A 74nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN4008LFG-13CT-ND 278-DMN4008LFG-13 869005-DMN4008LFG-13 DMN4008LFG-13 DMN4008LFG-13 DMN4008LFG-13
Product Name Single FETs, MOSFETs 40V 14.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4008LFG-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; PowerDI3333-8 Surface Mount 8-PowerVDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data