DMN39M1LSS-13 is a 30V N-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power-management applications such as motor controls and DC-DC converters. It features a maximum on-resistance of 5.5mΩ at VGS=10V and 7.5mΩ at VGS=4.5V, with a continuous drain current rating of 15A at TA=25°C. The device supports 100% unclamped inductive switching testing and is RoHS compliant, halogen-free, and qualified for automotive applications under AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN39M1LSS-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |