DIODES Incorporated 30V 550MA MOSFET Transistor DMN3900UFA-7B

Description
MOSFET N-CH 30V 550MA 3DFN Product overview: DMN3900UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 550MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 550MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3900UFA-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 550MA 3DFN Product overview: DMN3900UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 550MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 550MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3900UFA-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 550MA MOSFET Transistor
278-DMN3900UFA-7B
30V 550MA MOSFET Transistor 278-DMN3900UFA-7B
MOSFET N-CH 30V 550MA 3DFN Product overview: DMN3900UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 550MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 550MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3900UFA-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 550MA 3DFN Product overview: DMN3900UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 550MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 550MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3900UFA-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3900UFA-7B - 1033768-DMN3900UFA-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3900UFA-7B
1033768-DMN3900UFA-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3900UFA-7B 1033768-DMN3900UFA-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1033768-DMN3900UFA-7 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 390mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN0806-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 550mA (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 0.7nC @ 4.5V Max Input Capacitance: 42.2pF @ 25V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 760 mOhm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033768-DMN3900UFA-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 390mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN0806-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 550mA (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 0.7nC @ 4.5V
Max Input Capacitance: 42.2pF @ 25V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 760 mOhm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMN3900UFA-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3900UFA-7BTR-ND
Single FETs, MOSFETs DMN3900UFA-7BTR-ND
N-Channel 30V 550mA (Ta) 390mW (Ta) Surface Mount X2-DFN0806-3

N-Channel 30V 550mA (Ta) 390mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3900UFA-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3900UFA-7BCT-ND
Single FETs, MOSFETs DMN3900UFA-7BCT-ND
N-Channel 30V 550mA (Ta) 390mW (Ta) Surface Mount X2-DFN0806-3

N-Channel 30V 550mA (Ta) 390mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3900UFA-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3900UFA-7BDKR-ND
Single FETs, MOSFETs DMN3900UFA-7BDKR-ND
N-Channel 30V 550mA (Ta) 390mW (Ta) Surface Mount X2-DFN0806-3

N-Channel 30V 550mA (Ta) 390mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3900UFA-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3900UFA-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3900UFA-7B
MOSFET N-CH 30V 550MA 3DFN

MOSFET N-CH 30V 550MA 3DFN

Supplier's Site
Mosfet, N-Ch, 30V, 0.55A, X2-Dfn0806 Rohs Compliant Diodes Inc. - 28AK8577 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.55A, X2-Dfn0806 Rohs Compliant Diodes Inc.
28AK8577
Mosfet, N-Ch, 30V, 0.55A, X2-Dfn0806 Rohs Compliant Diodes Inc. 28AK8577
MOSFET, N-CH, 30V, 0.55A, X2-DFN0806 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.55A, X2-DFN0806 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN3900UFA-7B 1033768-DMN3900UFA-7B DMN3900UFA-7BTR-ND DMN3900UFA-7B 28AK8577
Product Name 30V 550MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3900UFA-7B Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 0.55A, X2-Dfn0806 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 490 milliwatts 390 milliwatts
Unlock Full Specs
to access all available technical data