The DMN3732UQ-7 is a 30V N-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power management in portable electronics and automotive applications. It features a low gate threshold voltage of 0.45V to 0.95V, on-resistance of 460mΩ at VGS=4.5V and 560mΩ at VGS=2.5V, and is compliant with RoHS and AEC-Q101 standards. The device is moisture sensitivity level 1 per J-STD-020, with a UL 94 V-0 flammability rating and a maximum junction temperature of +150°C. The SOT23 package measures 2.90mm x 1.30mm x 0.915mm, and the part is supplied in a 7-inch reel with 3,000 units per reel.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3732UQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |