The DMN3731UFR4-7R is an N-channel enhancement mode MOSFET in an X2-DFN1010-3 package, designed for high-efficiency power-management applications such as load switches and backlighting. It has a drain-source voltage rating of 30 V, a continuous drain current of 1.25 A at VGS = 2.5 V, and on-resistance of 560 mΩ at VGS = 2.5 V. The device features ESD-protected gate, fast switching, and is suitable for automotive applications meeting AEC-Q200 standards. It is RoHS compliant, halogen- and antimony-free, and mounted on FR-4 substrate with 2 oz copper for optimal thermal performance. The package dimensions are 1.00 mm × 1.00 mm with a 0.50 mm pitch, and it is supplied in tape and reel packaging with 5000 units per carrier.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3731UFR4-7RTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |