Manufacturer: Diodes Incorporated
Win Source Part Number: 917155-DMN3731UFB4-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 1.2A (Ta) 520mW (Ta) Surface Mount X2-DFN1006-3
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3731
Categories: Discrete Semiconductor Products
Case / Package: X2-DFN1006-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
N-Channel 30V 1.2A (Ta) 520mW (Ta) Surface Mount X2-DFN1006-3
N-Channel 30V 1.2A (Ta) 520mW (Ta) Surface Mount X2-DFN1006-3
N-Channel 30V 1.2A (Ta) 520mW (Ta) Surface Mount X2-DFN1006-3
MOSFET N-CH 30V 1.2A 3DFN Product overview: DMN3731UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3731UFB4-7B can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 1.2A 3DFN
MOSFET N-CH 30V 1.2A 3DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 917155-DMN3731UFB4-7B | 31-DMN3731UFB4-7BDKR-ND | 278-DMN3731UFB4-7B | DMN3731UFB4-7B | DMN3731UFB4-7B |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3731UFB4-7B | Single FETs, MOSFETs | 30V 1.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; X2-DFN1006-3 | 3-XFDFN | Tape & Reel (TR) | Surface Mount | 3-XFDFN |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts |