DIODES Incorporated Single FETs, MOSFETs DMN3731U-13

Description
MOSFET N-CH 30V 900MA SOT23
Request a Quote Datasheet
Description
MOSFET N-CH 30V 900MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN3731U-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3731U-13CT-ND
Single FETs, MOSFETs 31-DMN3731U-13CT-ND
MOSFET N-CH 30V 900MA SOT23

MOSFET N-CH 30V 900MA SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3731U-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3731U-13DKR-ND
Single FETs, MOSFETs 31-DMN3731U-13DKR-ND
MOSFET N-CH 30V 900MA SOT23

MOSFET N-CH 30V 900MA SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3731U-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3731U-13TR-ND
Single FETs, MOSFETs 31-DMN3731U-13TR-ND
N-Channel 30V 900mA (Ta) 400mW Surface Mount SOT-23-3

N-Channel 30V 900mA (Ta) 400mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 900MA SOT23 MOSFET Transistor
278-DMN3731U-13
30V 900MA SOT23 MOSFET Transistor 278-DMN3731U-13
MOSFET N-CH 30V 900MA SOT23 Product overview: DMN3731U-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 900MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 900MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3731U-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 900MA SOT23 Product overview: DMN3731U-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 900MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 900MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3731U-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3731U-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3731U-13
Single FETs, MOSFETs DMN3731U-13
MOSFET N-CH 30V 900MA SOT23

MOSFET N-CH 30V 900MA SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3731U-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3731U-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3731U-13
MOSFET N-CH 30V 900MA SOT23

MOSFET N-CH 30V 900MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN3731U-13CT-ND 278-DMN3731U-13 DMN3731U-13 DMN3731U-13 DMN3731U-13
Product Name Single FETs, MOSFETs 30V 900MA SOT23 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 580 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details