DIODES Incorporated 30V 750MA MOSFET Transistor DMN3730UFB4-7B

Description
MOSFET N-CH 30V 750MA 3DFN Product overview: DMN3730UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 750MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3730UFB4-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 750MA 3DFN Product overview: DMN3730UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 750MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3730UFB4-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 750MA MOSFET Transistor
278-DMN3730UFB4-7B
30V 750MA MOSFET Transistor 278-DMN3730UFB4-7B
MOSFET N-CH 30V 750MA 3DFN Product overview: DMN3730UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 750MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3730UFB4-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 750MA 3DFN Product overview: DMN3730UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 750MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3730UFB4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730UFB4-7B - 1168177-DMN3730UFB4-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730UFB4-7B
1168177-DMN3730UFB4-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730UFB4-7B 1168177-DMN3730UFB4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1168177-DMN3730UFB4- 7B Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168177-DMN3730UFB4-7B
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now
Single FETs, MOSFETs - 31-DMN3730UFB4-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3730UFB4-7BCT-ND
Single FETs, MOSFETs 31-DMN3730UFB4-7BCT-ND
MOSFET N-CH 30V 750MA 3DFN

MOSFET N-CH 30V 750MA 3DFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3730UFB4-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3730UFB4-7BDKR-ND
Single FETs, MOSFETs 31-DMN3730UFB4-7BDKR-ND
MOSFET N-CH 30V 750MA 3DFN

MOSFET N-CH 30V 750MA 3DFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3730UFB4-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3730UFB4-7BTR-ND
Single FETs, MOSFETs 31-DMN3730UFB4-7BTR-ND
N-Channel 30V 750mA (Ta) 470mW (Ta) Surface Mount X2-DFN1006-3

N-Channel 30V 750mA (Ta) 470mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3730UFB4-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3730UFB4-7B
Single FETs, MOSFETs DMN3730UFB4-7B
MOSFET N-CH 30V 750MA 3DFN

MOSFET N-CH 30V 750MA 3DFN

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3730UFB4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3730UFB4-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3730UFB4-7B
MOSFET N-CH 30V 750MA 3DFN

MOSFET N-CH 30V 750MA 3DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN3730UFB4-7B 1168177-DMN3730UFB4-7B 31-DMN3730UFB4-7BCT-ND DMN3730UFB4-7B DMN3730UFB4-7B DMN3730UFB4-7B
Product Name 30V 750MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730UFB4-7B Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 4.00E-5 kS
PD 690 milliwatts 470 milliwatts
Unlock Full Specs
to access all available technical data