DIODES Incorporated Single FETs, MOSFETs DMN3730UFB-7

Description
N-Channel 30V 750mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
N-Channel 30V 750mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3730UFB-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3730UFB-7CT-ND
Single FETs, MOSFETs DMN3730UFB-7CT-ND
N-Channel 30V 750mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 30V 750mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3730UFB-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3730UFB-7DKR-ND
Single FETs, MOSFETs DMN3730UFB-7DKR-ND
N-Channel 30V 750mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 30V 750mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3730UFB-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3730UFB-7TR-ND
Single FETs, MOSFETs DMN3730UFB-7TR-ND
N-Channel 30V 750mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 30V 750mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730UFB-7 - 096868-DMN3730UFB-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730UFB-7
096868-DMN3730UFB-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730UFB-7 096868-DMN3730UFB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 096868-DMN3730UFB-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 470mW (Ta) Family Name: DMN3730UFB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 750mA (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 1.6nC @ 4.5V Max Input Capacitance: 64.3pF @ 25V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 460 mOhm @ 200mA, 4.5V Introduction Date: October 22, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 096868-DMN3730UFB-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 470mW (Ta)
Family Name: DMN3730UFB
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 750mA (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 1.6nC @ 4.5V
Max Input Capacitance: 64.3pF @ 25V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 460 mOhm @ 200mA, 4.5V
Introduction Date: October 22, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 750MA MOSFET Transistor
278-DMN3730UFB-7
30V 750MA MOSFET Transistor 278-DMN3730UFB-7
MOSFET N-CH 30V 750MA 3DFN Product overview: DMN3730UFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 750MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3730UFB-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 750MA 3DFN Product overview: DMN3730UFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 750MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3730UFB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3730UFB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3730UFB-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3730UFB-7
MOSFET N-CH 30V 750MA 3DFN

MOSFET N-CH 30V 750MA 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN3730UFB-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3730UFB-7
Single FETs, MOSFETs DMN3730UFB-7
MOSFET N-CH 30V 750MA 3DFN

MOSFET N-CH 30V 750MA 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch VDSS 30V VGSS 8V VGS 4.5V

MOSFET 30V N-Ch VDSS 30V VGSS 8V VGS 4.5V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN3730UFB-7
Triode/MOS Tube/Transistor >> MOSFETs DMN3730UFB-7
30V 750mA 460mΩ@200mA,4.5V 470mW 950mV@250uA null X1-DFN1006-3 MOSFETs ROHS

30V 750mA 460mΩ@200mA,4.5V 470mW 950mV@250uA null X1-DFN1006-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3730UFB-7CT-ND 096868-DMN3730UFB-7 278-DMN3730UFB-7 DMN3730UFB-7 DMN3730UFB-7 DMN3730UFB-7 DMN3730UFB-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730UFB-7 30V 750MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 3-UFDFN SOT3; 3-DFN Tape & Reel (TR) 3-UFDFN 3-UFDFN
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 470 milliwatts 690 milliwatts 470 milliwatts 470 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details