DIODES Incorporated 30V 750MA SOT23 MOSFET Transistor DMN3730U-7

Description
MOSFET N-CH 30V 750MA SOT23 Product overview: DMN3730U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 750MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3730U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 750MA SOT23 Product overview: DMN3730U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 750MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3730U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 750MA SOT23 MOSFET Transistor
278-DMN3730U-7
30V 750MA SOT23 MOSFET Transistor 278-DMN3730U-7
MOSFET N-CH 30V 750MA SOT23 Product overview: DMN3730U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 750MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3730U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 750MA SOT23 Product overview: DMN3730U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 750MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3730U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3730U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3730U-7DITR-ND
Single FETs, MOSFETs DMN3730U-7DITR-ND
N-Channel 30V 750mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 750mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3730U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3730U-7DICT-ND
Single FETs, MOSFETs DMN3730U-7DICT-ND
N-Channel 30V 750mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 750mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3730U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3730U-7DIDKR-ND
Single FETs, MOSFETs DMN3730U-7DIDKR-ND
N-Channel 30V 750mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 750mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730U-7 - 1033767-DMN3730U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730U-7
1033767-DMN3730U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730U-7 1033767-DMN3730U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033767-DMN3730U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 450mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 750mA (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 1.6nC @ 4.5V Max Input Capacitance: 64.3pF @ 25V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 460 mOhm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033767-DMN3730U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 750mA (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 1.6nC @ 4.5V
Max Input Capacitance: 64.3pF @ 25V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 460 mOhm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 30V, 0.75A, Sot23; Transistor Polarity Diodes Inc. - 07AH3777 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.75A, Sot23; Transistor Polarity Diodes Inc.
07AH3777
Mosfet, N-Ch, 30V, 0.75A, Sot23; Transistor Polarity Diodes Inc. 07AH3777
MOSFET, N-CH, 30V, 0.75A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:750mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.46ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:950mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 0.75A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:750mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.46ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:950mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 0.75A, Sot23; Transistor Polarity Diodes Inc. - 07AH3778 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.75A, Sot23; Transistor Polarity Diodes Inc.
07AH3778
Mosfet, N-Ch, 30V, 0.75A, Sot23; Transistor Polarity Diodes Inc. 07AH3778
MOSFET, N-CH, 30V, 0.75A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:750mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.46ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:950mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 0.75A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:750mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.46ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:950mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3730U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3730U-7
Single FETs, MOSFETs DMN3730U-7
MOSFET N-CH 30V 750MA SOT23

MOSFET N-CH 30V 750MA SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3730U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3730U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3730U-7
MOSFET N-CH 30V 750MA SOT23

MOSFET N-CH 30V 750MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMN3730U-7 DMN3730U-7DITR-ND 1033767-DMN3730U-7 07AH3777 DMN3730U-7 DMN3730U-7
Product Name 30V 750MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3730U-7 Mosfet, N-Ch, 30V, 0.75A, Sot23; Transistor Polarity Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 710 milliwatts 450 milliwatts 450 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data