The DMN34D0UDW-7 is a dual N-channel enhancement mode MOSFET in an SOT363 surface-mount package, designed for high-efficiency power-management applications such as battery-operated systems and solid-state relays. It has a drain-source voltage rating of 25 V, a continuous drain current of 0.27 A at 25°C (VGS = 4.5 V), and a maximum on-resistance of 4 Ω at VGS = 4.5 V and 5 Ω at VGS = 2.7 V. The device features ESD protection, is RoHS compliant, and meets UL 94 V-0 flammability rating. It has a moisture sensitivity level of 1 per J-STD-020, and is qualified for automotive applications under AEC-Q200 with PPAP capability and manufacturing in IATF 16949 certified facilities. The package measures 2.15 mm × 2.10 mm × 0.95 mm with a 0.65 mm pitch.
MOSFET BVDSS: 25V~30V SOT363 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN34D0UDW-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |