DIODES Incorporated Single FETs, MOSFETs DMN3404L-7

Description
N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3404LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3404LDICT-ND
Single FETs, MOSFETs DMN3404LDICT-ND
N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3404LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3404LDIDKR-ND
Single FETs, MOSFETs DMN3404LDIDKR-ND
N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3404LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3404LDITR-ND
Single FETs, MOSFETs DMN3404LDITR-ND
N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 5.8A SOT23 MOSFET Transistor
278-DMN3404L-7
30V 5.8A SOT23 MOSFET Transistor 278-DMN3404L-7
MOSFET N-CH 30V 5.8A SOT23-3 Product overview: DMN3404L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3404L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.8A SOT23-3 Product overview: DMN3404L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3404L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3404L-7 - 014441-DMN3404L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3404L-7
014441-DMN3404L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3404L-7 014441-DMN3404L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014441-DMN3404L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 720mW (Ta) Family Name: DMN3404L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 9.2nC @ 10V Max Input Capacitance: 386pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 5.8A, 10V Alternative Parts (Cross-Reference): Si2338DS-T1-GE3; PMV22EN,215; PMV20XN; Introduction Date: April 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014441-DMN3404L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 720mW (Ta)
Family Name: DMN3404L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 9.2nC @ 10V
Max Input Capacitance: 386pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 5.8A, 10V
Alternative Parts (Cross-Reference): Si2338DS-T1-GE3; PMV22EN,215; PMV20XN;
Introduction Date: April 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet,n Channel,30V,5.8A,sot-23; Channel Type Diodes Inc. - 23T5605 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,30V,5.8A,sot-23; Channel Type Diodes Inc.
23T5605
Mosfet,n Channel,30V,5.8A,sot-23; Channel Type Diodes Inc. 23T5605
MOSFET,N CHANNEL,30V,5.8A,SOT -23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET,N CHANNEL,30V,5.8A,SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CHANNEL ENHANCEMENT MODE

MOSFET N-CHANNEL ENHANCEMENT MODE

Buy Now Datasheet
Single FETs, MOSFETs - DMN3404L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3404L-7
Single FETs, MOSFETs DMN3404L-7
MOSFET N-CH 30V 5.8A SOT23-3

MOSFET N-CH 30V 5.8A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN3404L-7
Triode/MOS Tube/Transistor >> MOSFETs DMN3404L-7
30V 5.8A 28mΩ@10V,5.8A 720mW 2V@250uA N Channel SOT-23 MOSFETs ROHS

30V 5.8A 28mΩ@10V,5.8A 720mW 2V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3404L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3404L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3404L-7
MOSFET N-CH 30V 5.8A SOT23-3

MOSFET N-CH 30V 5.8A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN3404LDICT-ND 278-DMN3404L-7 014441-DMN3404L-7 23T5605 DMN3404L-7 DMN3404L-7 DMN3404L-7 DMN3404L-7
Product Name Single FETs, MOSFETs 30V 5.8A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3404L-7 Mosfet,n Channel,30V,5.8A,sot-23; Channel Type Diodes Inc. MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 9.2 nC @ 10 V
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1.4 milliwatts 720 milliwatts 720 milliwatts 720 milliwatts
Unlock Full Specs
to access all available technical data