The DMN3401LV-13 is a dual N-channel enhancement mode MOSFET in an SOT563 package, designed for high-efficiency power management applications such as motor control and DC-DC conversion. It features a 30 V drain-source voltage rating, on-resistance of 0.7 Ω at VGS = 4.5 V and 0.4 Ω at VGS = 10 V, and a continuous drain current of 0.8 A at TA = +25°C. The device is ESD protected, RoHS compliant, and meets AEC-Q100/101/104/200
MOSFET 2N-CH 30V 0.8A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3401LV-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |