The DMN3401LT-7 is an N-channel enhancement mode MOSFET in an SOT523 package, designed for high-efficiency power-management applications such as DC-DC converters and load switches. It features a drain-source voltage rating of 30 V, on-resistance of 0.4 Ω at VGS = 10 V and 0.7 Ω at VGS = 4.5 V, and a continuous drain current of 0.9 A at TA = 25°C. The device has an ultra-small footprint with dimensions of 1.60 mm × 1.60 mm, and is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V SOT523 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3401LT-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |